EN
  • EN
  • DE

AM9800GS-G1

Part No AM9800GS-G1
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description Three Phase Direct PWM Sensorless Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1144244-AM9800GS-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9800GS-G1 CAD Model

Description

Introducing the AM9800GS-G1 from Diodes Incorporated

The AM9800GS-G1 is a state-of-the-art product from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to cater to the needs of modern electronic applications, offering top-notch performance, reliability, and efficiency.

Key Features

  • High Efficiency: The AM9800GS-G1 is designed to provide optimal performance with minimal power loss, making it suitable for energy-sensitive applications.
  • Durability: Built with robust materials, this product can withstand various environmental conditions, ensuring long-term reliability and stability.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications without compromising on functionality or power.

Applications

The versatility of the AM9800GS-G1 allows it to be used in a wide range of applications, including:

  • Power management systems
  • Consumer electronics
  • Automotive components
  • Industrial controls
  • Telecommunication devices

Technical Specifications

The AM9800GS-G1 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Voltage range tailored to application requirements
  • High current handling capability
  • Low thermal resistance for improved heat dissipation
  • Compliance with industry standards for safety and performance

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The AM9800GS-G1 has undergone rigorous testing and quality control measures to ensure it meets the highest standards. Customers can trust in the reliability and performance of this product for their critical applications.

Ordering Information

The AM9800GS-G1 is available for order now. For detailed product information, pricing, and availability, please visit the Diodes Incorporated website or contact their sales representatives. Ensure your next project benefits from the exceptional features and performance of the AM9800GS-G1.

With its combination of efficiency, durability, and compact design, the AM9800GS-G1 from Diodes Incorporated stands as a superior choice for electronic applications demanding the best in semiconductor technology.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess