EN
  • EN
  • DE

AON7422ES

Part No AON7422ES
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 729548-AON7422ES
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AON7422ES CAD Model

Description

Introducing the AON7422ES from Diodes Incorporated

Diodes Incorporated presents the AON7422ES, a state-of-the-art MOSFET designed to meet the demanding requirements of modern electronic applications. This high-performance, dual N-channel enhancement mode field effect transistor is an ideal choice for power management tasks in a variety of devices, including consumer electronics, computing systems, and industrial equipment.

Key Features of the AON7422ES

  • Low On-Resistance: The AON7422ES boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in your applications.
  • High Current Capability: This MOSFET is capable of handling high continuous drain currents, making it suitable for applications that require robust power handling.
  • Advanced Packaging: Encased in a compact, surface-mount package, the AON7422ES is designed for space-saving PCB layouts without compromising performance.
  • Thermal Management: With its excellent thermal characteristics, this MOSFET ensures reliable operation even under high temperature conditions.
  • Halogen-Free: The AON7422ES is environmentally friendly, adhering to green standards by being completely halogen-free.

Applications

The versatility of the AON7422ES allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Battery management systems
  • Load switches
  • High-speed switching applications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AON7422ES has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this MOSFET to perform consistently over its intended lifespan, providing a dependable solution for their power management needs.

With its combination of efficiency, power handling, and thermal performance, the AON7422ES from Diodes Incorporated is an excellent choice for designers looking to optimize their power systems with a reliable and effective MOSFET solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess