Introducing the AP1084KL-ADJ from Diodes Incorporated
The AP1084KL-ADJ is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading manufacturer known for their reliable and innovative semiconductor products. This adjustable voltage regulator is capable of delivering up to 5A of continuous output current with a dropout voltage of just 1.3V at full load, making it an excellent choice for high-efficiency power systems.
The device features an adjustable output voltage range from 1.25V to 5.0V, which can be set using two external resistors. This level of versatility allows the AP1084KL-ADJ to be used in a wide variety of applications, including but not limited to, graphic cards, motherboards, and other computer peripherals. The regulator's precision is further enhanced by its outstanding line and load regulation capabilities, ensuring a stable output even under varying input conditions and load demands.
For safety and reliability, the AP1084KL-ADJ incorporates several protective features. It includes over-current protection to safeguard the device and the load from excessive currents, thermal shutdown to prevent overheating, and over-temperature protection, which ensures the device operates within its safe temperature range. These features contribute to the longevity and durability of both the regulator and the end application.
Designed with a TO-263 (D2PAK) surface-mount package, the AP1084KL-ADJ is not only robust but also space-efficient, making it suitable for compact and high-density designs. Its excellent thermal performance ensures that it can operate effectively even in environments with limited airflow.
Whether you're designing a sophisticated power supply unit or looking to improve the efficiency of your existing applications, the AP1084KL-ADJ from Diodes Incorporated offers a reliable and flexible solution. Its combination of high current capability, low dropout voltage, and comprehensive protection features make it an indispensable component in the creation of high-performance electronic systems.
For more information and to view detailed specifications, visit the Diodes Incorporated website or contact their customer support for assistance in integrating the AP1084KL-ADJ into your next project.