The AP1084KLA from Diodes Incorporated is a low dropout (LDO) voltage regulator capable of delivering a continuous 5A output current. Designed to maintain precision voltage regulation under varying operating conditions, the AP1084KLA is an ideal solution for high-performance power supply systems.
Key Features:
- High Output Current: This regulator can deliver up to 5A of continuous current, making it suitable for high current applications.
- Low Dropout Voltage: The AP1084KLA has a low dropout voltage, which enhances its efficiency and allows it to maintain regulation with minimal input-to-output voltage differential.
- Adjustable Output: The output voltage can be adjusted from 1.25V to 15V with the use of external resistors, providing flexibility in application use.
- Stable with Low ESR Output Capacitor: The device is stable with ceramic capacitors, which can be critical for applications sensitive to output voltage ripple.
Applications:
The AP1084KLA is versatile and can be used in various applications, including:
- High-efficiency linear power supplies
- Post regulators for switching supplies
- Battery chargers
- Graphics cards
- Computer motherboards and servers
- Network systems
Product Specifications:
| Parameter |
Value |
| Output Current |
5A |
| Adjustable Output Voltage Range |
1.25V to 15V |
| Dropout Voltage (Typical) |
1.5V @ 5A |
| Package Type |
TO-263 (also known as D2PAK) |
The AP1084KLA's performance and flexibility make it an excellent choice for designers seeking a reliable LDO voltage regulator for their high-current applications. Whether for industrial, commercial, or consumer electronics, the AP1084KLA ensures a stable and efficient power supply, contributing to the overall performance and longevity of the end product.