EN
  • EN
  • DE

AP1086DLA

Part No AP1086DLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 5V 1.5A 3-Pin(2+Tab) TO-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180830-AP1086DLA
Popularity Low
Supply and Demand Status Balance
Family Name AP1086
Introduction Date June 05, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1086DLA CAD Model

Description

Introducing the AP1086DLA - A Robust LDO Voltage Regulator from Diodes Incorporated

The AP1086DLA is a high-performance low-dropout (LDO) linear voltage regulator designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This regulator is a perfect solution for various applications requiring a stable and reliable power supply. With its ability to deliver up to 1.5A of continuous output current and a dropout voltage typically at 1.1V at full load, the AP1086DLA ensures efficient operation even in the most demanding situations.

The device is tailored to maintain a stable output voltage with an adjustable version that allows the output voltage to be set from 1.25V to 18V using two external resistors. In addition, the AP1086DLA comes in a fixed output voltage version, which is available in a range of common voltages, catering to different application requirements without the need for external feedback resistors.

One of the key features of the AP1086DLA is its excellent load and line regulation, which guarantees a consistent output despite variations in input voltage or output current. Moreover, the device is equipped with a range of protective features, such as over-temperature protection and over-current protection, which safeguard the regulator and the downstream components from damage due to abnormal operating conditions.

The AP1086DLA is also known for its low quiescent current, which makes it an ideal choice for battery-powered devices where power conservation is crucial. The LDO's power-saving capabilities are further enhanced by its fast transient response, ensuring that the output voltage remains stable in the face of rapid changes in load.

For ease of integration into various designs, the AP1086DLA is available in multiple package options, including the TO-252 (DPAK), which is known for its compact size and excellent thermal performance. This versatility makes the AP1086DLA a highly adaptable component suitable for a wide range of applications, including consumer electronics, computer peripherals, and industrial control systems.

To sum up, the AP1086DLA from Diodes Incorporated is a reliable and efficient LDO voltage regulator that offers designers flexibility, robust protection features, and high performance, making it an excellent choice for any application requiring a stable power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess