Introducing the AP1086K50LA - A Robust LDO Voltage Regulator from Diodes Incorporated
The AP1086K50LA is a high-performance, low dropout (LDO) linear voltage regulator designed to deliver a stable and reliable power supply. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this component is part of their extensive voltage regulator portfolio.
This regulator is capable of sourcing 1.5A of output current with a low dropout voltage of typically 1.2V at full load. An adjustable version is available, allowing the output voltage to be set to the desired value with the use of external resistors. In addition to its adjustability, the AP1086K50LA also comes in a fixed output voltage version, providing options for various design requirements.
The device is designed with an accuracy of ±1% tolerance for the fixed output voltages and ±1.5% for the adjustable version, ensuring precise voltage regulation for sensitive electronic circuits. The AP1086K50LA operates over a wide range of input voltages, from 6.4V to 18V, making it suitable for a variety of applications, including but not limited to consumer electronics, embedded systems, and industrial equipment.
One of the key features of the AP1086K50LA is its built-in thermal shutdown and current limit protections, which safeguard the device and the system from excessive temperature and current conditions. The thermal shutdown feature prevents the regulator from overheating, while the current limit protection ensures that the output current does not exceed the maximum specified limits, even under fault conditions.
The AP1086K50LA is offered in a TO-263 (D2PAK) package, which is known for its excellent power dissipation and small footprint on PCBs. This package is ideal for space-constrained applications while still providing the necessary thermal performance for reliable operation.
With its robust design, precise voltage regulation, and comprehensive protection features, the AP1086K50LA from Diodes Incorporated is an excellent choice for designers looking for a dependable LDO voltage regulator. Whether you're developing power management solutions for consumer gadgets or industrial machinery, the AP1086K50LA is engineered to meet your stringent power requirements.