The AP1115BY50G from Diodes Incorporated is a robust and reliable low dropout voltage regulator designed to deliver a fixed output voltage of 5V with a maximum output current of 600mA. This component is particularly suitable for battery-powered devices, portable electronics, and other applications where voltage regulation with minimal power loss is crucial.
Key Features
- Output Voltage: Precisely regulated 5V output, ideal for consistent performance in electronic circuits.
- High Output Current: Capable of delivering up to 600mA, making it suitable for a wide range of applications.
- Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the application circuit during accidental shorts.
- Low Quiescent Current: The device's low idle current consumption makes it an excellent choice for battery-powered applications where power conservation is vital.
Applications
The AP1115BY50G is versatile and can be used in various applications, including:
- Portable devices such as PDAs and cellular phones
- Wireless communication equipment
- Audio and video equipment
- PC peripherals
- Power management systems in consumer electronics
Product Specifications
Parameter
Value
Output Voltage (V)
5
Maximum Output Current (mA)
600
Dropout Voltage (Typical)
1.1V @ 600mA
Package / Case
SOT-89-3
Operating Temperature Range
-40°C to +85°C
With its combination of features and protections, the AP1115BY50G is a reliable choice for designers looking to ensure stable power delivery in their electronic devices.