EN
  • EN
  • DE

AP1184T5-18L-U

Part No AP1184T5-18L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 4A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed Output 4A TO-220-5
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name AP1184
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP1184T518L-UDI, 981-AP1184T5-18L-U, 981-AP1184T518L-U-CHP, AP1184T518L-UDI-ND, AP1184T518L-U, 1034-AP1184T5-18L-U
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861306-AP1184T5-18L-U
Ultra Librarian 3D Model Ultra Librarian AP1184T5-18L-U CAD Model

Description

The AP1184T5-18L-U is a high-performance, low-dropout linear regulator (LDO) from Diodes Incorporated, designed to deliver a continuous output current of up to 5A. This LDO operates over a wide input voltage range from 2.6V to 18V, making it an excellent choice for a variety of applications that require a stable and reliable power supply.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation with a minimal difference between the input and output voltage, which is particularly beneficial in battery-powered devices.
  • Wide Input Voltage Range: Operates with input voltages from 2.6V to 18V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Allows users to set the output voltage as required for their specific application, providing flexibility and precision.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Short Circuit Protection: Built-in short circuit protection helps to safeguard the regulator and the application from potential damage due to output short circuits.
  • Power-Saving Mode: Offers a power-saving mode that reduces quiescent current, thus improving efficiency under light-load conditions.
  • Package: Available in a TO-263 (D2PAK) package, which is suitable for high-power applications and ensures efficient heat dissipation.

Applications

The AP1184T5-18L-U is versatile and can be used in a wide array of applications including but not limited to:

  • Consumer Electronics
  • Networking Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Computer Peripherals

Conclusion

The AP1184T5-18L-U from Diodes Incorporated is a robust LDO regulator that offers high output current, low dropout voltage, and a wide input voltage range. Its adjustable output voltage, coupled with protection features, makes it a reliable choice for designers looking to maintain voltage stability in their applications. The TO-263 package ensures that even at high output currents, the device remains cool and operates efficiently. Whether for consumer electronics or industrial systems, the AP1184T5-18L-U stands out as a versatile and dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess