EN
  • EN
  • DE

AP1117-ADJ

Part No AP1117-ADJ
Manufacturer Diodes Incorporated
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 736937-AP1117-ADJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1117-ADJ CAD Model

Description

Product Overview: AP1117-ADJ from Diodes Incorporated

The AP1117-ADJ is a low dropout (LDO) linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This adjustable voltage regulator is highly versatile and is engineered to maintain a stable output voltage over a wide range of input voltages and load conditions, making it a popular choice for various electronic applications.

Key Features

  • Adjustable Output Voltage: The AP1117-ADJ offers an adjustable output voltage that can be set from 1.25V to a maximum of 5V with the use of external resistors, providing design flexibility for a multitude of applications.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this LDO caters to systems that require a substantial amount of power.
  • Low Dropout Voltage: With a low dropout voltage of typically 1.1V at full load, it ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Thermal and Overcurrent Protection: The AP1117-ADJ is equipped with built-in thermal shutdown and current limit features to protect the device and the load from damage due to overheating and excessive current draw.
  • Stable with Low ESR Output Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved transient response and reduced noise.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The AP1117-ADJ is ideal for a variety of applications that require a reliable and stable power supply. Its common uses include:

  • Power supplies for peripheral interfaces and microcontrollers
  • Consumer electronics such as audio/video equipment
  • Telecommunication devices
  • Computer and server applications
  • Portable and battery-powered equipment

With its robust design and comprehensive protection features, the AP1117-ADJ from Diodes Incorporated is an excellent choice for designers looking for a dependable voltage regulator that can cater to a broad range of electronic devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess