The AP1117D25LA from Diodes Incorporated is a high-performance, low-dropout linear voltage regulator designed to provide a fixed output of 2.5V with a maximum current of up to 1A. This component is particularly suitable for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment where a stable and reliable voltage source is essential.
Key Features
- Output Voltage: Fixed 2.5V with excellent regulation, ensuring a stable power supply for sensitive electronics.
- Output Current: Capable of delivering up to 1A of continuous current to meet the needs of high-power applications.
- Low Dropout Voltage: The device maintains regulation with minimal input-to-output voltage difference, making it efficient even in low voltage conditions.
- Thermal Overload Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the product's reliability and longevity.
- Short Circuit Protection: Offers robust protection against short circuits, ensuring the safety of the device and the system it is part of.
- Package: Available in a TO-252 (DPAK) package, which is designed for easy mounting and efficient thermal performance.
Applications
The AP1117D25LA voltage regulator is versatile and can be used in various applications, including but not limited to:
- Power supplies for motherboards and graphic cards
- Post-regulation for switching supplies
- Consumer electronics such as TVs, Blu-ray players, and set-top boxes
- Battery chargers
- Industrial equipment requiring stable voltage
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117D25LA is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. The device's robust design guarantees performance in a wide range of temperatures and operating conditions.
For those looking to incorporate a reliable voltage regulator into their design, the AP1117D25LA from Diodes Incorporated represents an excellent choice, combining performance, protection features, and versatility.