The AP1117D33G-13-89 is a high-quality voltage regulator from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to provide a stable and reliable 3.3V output voltage, making it an excellent choice for a wide range of electronic applications.
Key Features
- Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic and mixed 3.3V/5V systems.
- High Efficiency: Low dropout voltage (LDO) design ensures efficient operation, even at low input to output voltage differentials.
- Current Capacity: Capable of delivering up to 1A of continuous output current, suitable for a wide range of power requirements.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in case of a fault.
- Package: Available in a TO-252 (DPAK) package, offering a compact footprint for space-constrained applications.
Applications
The versatile AP1117D33G-13-89 voltage regulator is suitable for a variety of applications, including but not limited to:
- Consumer Electronics
- Computer Peripherals
- Networking Equipment
- Industrial Control Systems
- Telecommunication Devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability. The AP1117D33G-13-89 is manufactured with the highest standards, ensuring that it meets the stringent requirements of the most demanding electronic systems. With its robust design and protective features, it provides a dependable power solution for your critical applications.
Ordering Information
For ordering the AP1117D33G-13-89, or to request samples and technical support, please visit the Diodes Incorporated website or contact an authorized distributor. Ensure that your designs are powered with precision and efficiency by choosing the AP1117D33G-13-89 voltage regulator.