The AP1117EG-13-01 from Diodes Incorporated is a robust linear voltage regulator designed to offer a stable output voltage with a low dropout. This component is particularly well-suited for a variety of applications, including but not limited to consumer electronics, computer peripherals, and industrial equipment.
Key Features
- Output Voltage: The device provides a fixed output voltage, ensuring consistent performance for sensitive electronics.
- Dropout Voltage: It boasts a low dropout voltage, which enhances efficiency by allowing the regulator to operate closer to the input voltage.
- Current Capability: Capable of delivering up to 1A of output current, the AP1117EG-13-01 is suitable for a wide range of power requirements.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, thus ensuring reliability and longevity.
- Package: Housed in a TO-223 package, the AP1117EG-13-01 is designed for easy mounting and optimal thermal performance.
Applications
The AP1117EG-13-01's versatility makes it an ideal choice for various applications, including:
- Power management for motherboards and graphic cards
- Voltage regulation for DVD players and other AV equipment
- Power supplies for printers, scanners, and other peripheral devices
- Post-regulation for switching supplies
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117EG-13-01 is no exception. With its built-in protection features and stringent manufacturing standards, this voltage regulator is a reliable choice for ensuring stable power in your electronic designs.
Summary
The AP1117EG-13-01 from Diodes Incorporated is a standout component that combines efficiency, reliability, and versatility. Its low dropout voltage, thermal protection, and consistent output make it an excellent choice for designers looking to optimize their power management solutions.