The AP1117EG-13-82 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: This component provides a fixed output voltage, making it suitable for a wide range of applications that require a stable power supply.
- Current Capacity: With an output current capacity of up to 1A, the AP1117EG-13-82 is capable of powering a variety of electronic devices and circuits.
- Low Dropout: The low dropout voltage allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
- Thermal Protection: The device includes built-in thermal protection that helps prevent damage from overheating, ensuring reliable operation under varying conditions.
- Current Limit: The current limit feature protects the regulator and the load from damage due to overcurrent conditions.
- Package: Packaged in a TO-252 (DPAK) form factor, the AP1117EG-13-82 is designed for easy integration into a wide range of electronic assemblies.
Applications
The AP1117EG-13-82 is ideal for use in a variety of applications, including:
- Power management for consumer electronics
- Post-regulation for switching supplies
- Linear power supplies
- Battery chargers
- Computer motherboards and peripherals
- Telecommunication equipment
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP1117EG-13-82 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications.
Conclusion
The AP1117EG-13-82 from Diodes Incorporated represents a reliable and efficient solution for voltage regulation needs. Its robust feature set, including low dropout performance, thermal protection, and current limiting capabilities, make it a versatile choice for designers looking to enhance the performance and reliability of their power management systems.