The AP1184P7LA from Diodes Incorporated is a robust, high-performance low dropout regulator designed to deliver a continuous output current of up to 5A with a dropout voltage of just 1.3V at full load. This makes it an ideal solution for powering core voltages of microprocessors and other logic-intensive devices that require stable and efficient power supply.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-current applications.
- Low Dropout Voltage: Offers a low dropout voltage of only 1.3V at full load, minimizing power loss and improving efficiency.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match specific requirements of the powered device.
- Overcurrent and Thermal Protection: Built-in overcurrent protection and thermal shutdown features ensure safe operation under abnormal operating conditions.
- Stable with Low ESR Output Capacitor: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), thereby improving transient response and noise performance.
Applications
The AP1184P7LA is suitable for a wide range of applications, including but not limited to:
- Microprocessor and DSP core supply
- Low-voltage logic supply
- Post-regulation for switching supplies
- High-current linear power supplies
Product Specifications
Parameter
Value
Output Current
5A
Dropout Voltage
1.3V @ 5A
Adjustable Output Voltage Range
1.25V to 3.8V
Package Type
P7LA
Protection Features
Overcurrent, Thermal Shutdown
With its high reliability and comprehensive protection features, the AP1184P7LA from Diodes Incorporated is a top choice for designers looking to enhance the performance and safety of their power management systems.