EN
  • EN
  • DE

AP1202HSLA

Part No AP1202HSLA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Hi Side Dual 5.5V 0.75A 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 180978-AP1202HSLA
Popularity Low
Supply and Demand Status Balance
Family Name AP1202
Introduction Date June 04, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP1202HSLA CAD Model

Description

Introducing the AP1202HSLA from Diodes Incorporated

The AP1202HSLA is a high-performance, low-power audio amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is tailored for portable electronic devices where efficient power usage and compact size are critical. The AP1202HSLA stands out with its exceptional sound quality and minimal power consumption, making it an ideal choice for a wide range of applications, including mobile phones, tablets, laptops, and portable media players.

Key Features of the AP1202HSLA

  • High Efficiency: The AP1202HSLA operates with high efficiency, which conserves battery life in portable devices. This efficiency does not compromise the audio performance, ensuring users experience crystal-clear sound.
  • Low Quiescent Current: With its low quiescent current, this audio amplifier minimizes power drain when in standby mode, further extending the battery life of the host device.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the amplifier and the device it's integrated into, ensuring reliability and longevity.
  • Filterless Design: The AP1202HSLA's filterless design reduces the need for external components, enabling a smaller PCB footprint and reduced system cost.
  • Pop and Click Noise Suppression: This amplifier is engineered to minimize pop and click noises that can occur during power cycling, providing a smoother and more enjoyable listening experience.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, making it versatile for use in various electronic devices with different power requirements.

Applications

The AP1202HSLA is suitable for a multitude of applications where audio quality is paramount. Its compact and efficient nature makes it a top choice for enhancing the sound output in:

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Portable Speakers and Audio Systems
  • Wearable Audio Devices
  • Bluetooth Headphones and Earphones

With its superior design and versatile application range, the AP1202HSLA from Diodes Incorporated represents a significant advancement in audio amplifier technology, providing manufacturers with the ability to deliver outstanding audio performance in their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $81.6042
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $24.1314
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2016 $103.2016
2+ $99.9756 $199.9512
3+ $96.7509 $290.2527
4+ $93.5261 $374.1044
5+ $83.8507 $419.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess