Product Overview: AP1231B252MR from Diodes Incorporated
The AP1231B252MR is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is known for its high reliability and performance, making it an ideal choice for a wide range of electronic applications.
Key Features
- Voltage Regulation: The AP1231B252MR provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
- Power Efficiency: With its advanced design, this product offers high power efficiency, which is essential for minimizing energy consumption and heat generation in electronic devices.
- Compact Size: The small footprint of the AP1231B252MR makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
- Robustness: Engineered to withstand harsh conditions, this component is durable and can operate effectively under a wide range of temperatures and stress factors.
Applications
The versatility of the AP1231B252MR allows it to be used across various industries and in numerous applications, including:
- Power supply units
- Consumer electronics
- Telecommunications equipment
- Automotive systems
- Industrial controls
Technical Specifications
The AP1231B252MR boasts impressive technical specifications that cater to demanding requirements:
Parameter
Value
Package Type
SOT-25
Output Voltage
2.5V
Output Current
Up to 300mA
Operating Temperature Range
-40°C to +85°C
Quality and Compliance
The AP1231B252MR is produced in compliance with the highest industry standards, ensuring both quality and reliability. Diodes Incorporated is committed to delivering components that meet rigorous regulatory requirements.
Conclusion
For designers and engineers looking for a reliable voltage regulator with efficient performance, the AP1231B252MR from Diodes Incorporated is an excellent choice. Its robust design, combined with its compact size and energy efficiency, make it a versatile component suitable for a multitude of electronic applications.