The AP130-15RA is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component stands out for its reliability and efficiency, making it an ideal choice for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: The AP130-15RA provides a fixed output voltage of 1.5V, which is essential for stable operation in sensitive electronic circuits.
- High Current Capability: With an ability to deliver up to 300mA of continuous output current, this regulator can power a variety of low-power devices and integrated circuits.
- Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
- Short-Circuit Protection: The AP130-15RA includes short-circuit protection that safeguards the regulator and connected components from damage due to excessive current.
- Package Options: Available in various package options, including SOT-23, to suit different design requirements and space constraints on a printed circuit board (PCB).
Applications
The AP130-15RA is versatile and can be used in a multitude of electronic systems. Common applications include:
- Battery-powered devices
- Portable electronics
- Microcontrollers and digital logic supplies
- Wireless communication devices
- Peripheral and add-on cards
Quality and Performance
Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The AP130-15RA is no exception and is designed to provide stable and reliable performance in a variety of conditions. Its robust design ensures that it can withstand the challenges of everyday use, making it a dependable choice for both commercial and industrial applications.