Introducing the AP1115BY25A Voltage Regulator from Diodes Incorporated
The AP1115BY25A is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component is engineered to deliver a fixed output voltage of 2.5V with an impressive accuracy of ±1%, making it an ideal choice for precise voltage regulation requirements.
Constructed to support a wide range of input voltages, the AP1115BY25A can operate from 2.6V to 7V, providing a versatile solution for various applications. Its ability to maintain a low dropout voltage of just 1.1V at full load ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
The AP1115BY25A is capable of delivering a continuous output current of up to 600mA, which makes it suitable for powering a broad array of devices, from microcontrollers and sensors to portable electronics. Its built-in current limit and thermal shutdown features offer essential protection against excessive current and overheating, safeguarding your electronic devices and extending their operational lifespan.
This voltage regulator is packaged in a compact SOT-25 package, which allows for a minimal footprint on PCBs and is particularly beneficial for space-constrained applications. The small size, combined with the low quiescent current of just 85µA, makes the AP1115BY25A an excellent choice for battery-powered and portable devices where power efficiency and space are critical considerations.
With its robust design, the AP1115BY25A ensures stable and reliable performance across a broad temperature range of -40°C to +85°C. This makes it an adaptable component for use in a variety of environments and applications, including consumer electronics, automotive systems, and industrial controls.
In summary, the AP1115BY25A from Diodes Incorporated is a top-tier voltage regulator that offers precision, efficiency, and reliability for your power management needs. Its low-dropout operation, thermal protection, and compact size make it a versatile and indispensable component in the design of modern electronic systems.