EN
  • EN
  • DE

AP130-18RA

Part No AP130-18RA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.3A 3-Pin SC-59R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181003-AP130-18RA
Popularity Low
Supply and Demand Status Balance
Family Name AP130
Introduction Date May 18, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP130-18RA CAD Model

Description

Introducing the AP130-18RA - A High-Performance Low-Dropout Regulator from Diodes Incorporated

The AP130-18RA is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This LDO is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that require efficient voltage regulation.

Key Features of AP130-18RA

  • High Output Accuracy: The AP130-18RA offers excellent load and line regulation, ensuring a consistent output voltage even under varying input voltage and load conditions. This precision is crucial for sensitive electronic circuits that demand stable power to operate correctly.
  • Low Dropout Voltage: With its low dropout performance, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages. This feature is particularly beneficial in battery-operated devices where maximizing the usage of the available battery voltage is essential.
  • Adjustable Output Voltage: The versatility of the AP130-18RA is showcased in its ability to provide an adjustable output voltage. This adaptability allows designers to tailor the output to meet the specific needs of their application.
  • Current Limit Protection: The device includes built-in current limit protection, safeguarding it and the connected components from damage due to excessive current.
  • Thermal Shutdown Feature: To further enhance its safety features, the AP130-18RA is equipped with a thermal shutdown mechanism that prevents the regulator from overheating, thereby ensuring the longevity and reliability of both the LDO and the overall system.

Applications

The AP130-18RA is adept at powering a diverse array of devices and systems. It is particularly well-suited for:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller-based systems
  • Consumer electronics
  • Wireless communication devices
  • Power management for PCs, laptops, and notebooks

With its robust feature set, the AP130-18RA from Diodes Incorporated represents a reliable and efficient solution for designers looking to enhance the performance and stability of their power-sensitive applications. By integrating this LDO into your design, you can achieve high accuracy, low power consumption, and exceptional protection for your electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3925 $61.4950
33+ $3.6048 $118.9584
50+ $3.4916 $174.5800
69+ $3.3795 $233.1855
89+ $3.2663 $290.7007
119+ $2.9291 $348.5629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess