Product Overview: AP1501-33K5L-13 from Diodes Incorporated
The AP1501-33K5L-13 is a versatile and efficient step-down voltage regulator designed and manufactured by Diodes Incorporated. This robust component is designed to provide a fixed output voltage of 3.3V with an impressive output current capability of up to 5A, making it an ideal choice for a wide range of applications that require a reliable power supply solution.
Key Features:
- Output Voltage: Fixed at 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other electronic components.
- High Output Current: Capable of delivering up to 5A of continuous current, suitable for applications with high power demands.
- Adjustable Switching Frequency: The switching frequency can be set up to 150kHz, allowing designers to balance efficiency and component size.
- Thermal Protection: Features built-in thermal shutdown to protect the device from overheating, enhancing its reliability and lifespan.
- Overcurrent Protection: Integrated overcurrent protection prevents damage to the regulator and the downstream circuitry in the event of excessive current draw.
Applications:
The AP1501-33K5L-13's versatility makes it suitable for a broad array of applications, including:
- Consumer Electronics
- Telecommunications
- Computer Peripherals
- Networking Systems
- Industrial Equipment
Product Specifications:
Parameter
Value
Manufacturer
Diodes Incorporated
Part Number
AP1501-33K5L-13
Output Voltage
3.3V
Output Current
5A
Switching Frequency
Up to 150kHz
Mounting Type
Through Hole
Package / Case
TO-220-5
In summary, the AP1501-33K5L-13 from Diodes Incorporated is a reliable and efficient solution for applications requiring a stable 3.3V power supply with significant current capacity. Its protection features and adjustable switching frequency make it a flexible choice for designers looking to optimize their power management systems.