EN
  • EN
  • DE

AP1501-T5G-U

Part No AP1501-T5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number AP1501
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 736941-AP1501-T5G-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1501-T5G-U CAD Model

Description

Introducing the AP1501-T5G-U from Diodes Incorporated

The AP1501-T5G-U is a versatile and efficient step-down voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to cater to a broad range of applications requiring a reliable power management solution. It is an excellent choice for designers looking for a compact, high-performance component that offers simplicity and flexibility in their power supply designs.

Key Features of the AP1501-T5G-U

  • Adjustable Output Voltage: The AP1501-T5G-U provides an adjustable output voltage that can be set from 1.23V to 37V, which allows for a high degree of flexibility in matching the voltage requirements of various circuits and systems.
  • High Efficiency: With its ability to deliver up to 3A of output current, this regulator maintains high efficiency, which is essential for minimizing heat generation and power loss in electronic devices.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown mechanism that protects the circuit from overheating, ensuring long-term reliability and stability.
  • Current Limiting: Built-in current limiting features safeguard the device and the load from damage due to overcurrent conditions.
  • Wide Input Voltage Range: The AP1501-T5G-U operates over a wide input voltage range from 4.5V to 40V, making it suitable for a variety of input sources and ensuring stable operation even with input supply fluctuations.

Applications

The AP1501-T5G-U is ideal for a multitude of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer and Computer Peripherals
  • Industrial Systems
  • Battery-Powered Devices

This regulator's robust design is encapsulated in a TO-220-5 package, which is known for its durability and ease of mounting on printed circuit boards. The AP1501-T5G-U is the perfect solution for designers seeking a reliable and flexible voltage regulation component that can adapt to various design challenges while maintaining a high level of performance.

With its combination of features, the AP1501-T5G-U from Diodes Incorporated stands out as a superior choice for efficient and dependable voltage regulation in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess