EN
  • EN
  • DE

AP1501A-50T5G-U

Part No AP1501A-50T5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output TO-220-5 Formed Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5 Formed Leads
Supplier Device Package TO-220-5R
Base Product Number AP1501A
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 562680-AP1501A-50T5G-U
Ultra Librarian 3D Model Ultra Librarian AP1501A-50T5G-U CAD Model

Description

The AP1501A-50T5G-U is a state-of-the-art DC-DC step-down (buck) converter offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile and efficient component is designed to meet the rigorous power conversion requirements of modern electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for powering standard logic circuits and multiple digital devices.
  • High Efficiency: With its advanced design, the AP1501A-50T5G-U achieves high efficiency, which minimizes energy loss and heat generation, enhancing the reliability and longevity of the end product.
  • Adjustable Output: Users can adjust the output voltage from 5V to as low as 1.23V by using external resistors, offering great flexibility for different applications.
  • Output Current: This converter can deliver up to 3A of continuous output current, making it capable of driving a wide range of loads.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 40V, accommodating various power sources and fluctuating input conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thus ensuring safe operation under high load conditions.
  • Frequency Operation: The AP1501A-50T5G-U operates at a frequency of 150kHz, which allows for smaller size external components, resulting in a compact power supply design.

Applications

The AP1501A-50T5G-U is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Systems
  • Industrial Equipment

Package and Quality

Encased in a TO-220-5 package, the AP1501A-50T5G-U is designed for easy integration into various circuit designs. Diodes Incorporated ensures that each device meets rigorous quality standards, providing reliable and consistent performance for your power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess