EN
  • EN
  • DE

ISL21007BFB830Z

Part No ISL21007BFB830Z
Manufacturer Intersil Corporation
Catalog PMIC - Voltage Reference
Description Precision, Low Noise FGA™Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1189484-ISL21007BFB830Z
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL21007BFB830Z CAD Model

Description

The ISL21007BFB830Z is a high-precision voltage reference offered by Intersil Corporation (now Renesas). This device is designed to provide a stable and accurate voltage output, crucial for ensuring the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision analog circuits. The ISL21007 family is known for its low temperature coefficient and excellent long-term stability.

Applications

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Medical equipment
  • Test and measurement equipment

Features

  • Output Voltage: 3.0V
  • Initial Accuracy: ±0.5mV (typical)
  • Temperature Coefficient: 3 ppm/°C (typical)
  • Long-Term Stability: 10 ppm/√(kHr) (typical)
  • Low Output Noise: 4 µVp-p (0.1 Hz to 10 Hz)
  • Operating Temperature Range: -40°C to +125°C
  • Low Supply Current: 60 µA (typical)
  • Package: 8-Lead SOIC

Benefits

  • High Accuracy: Ensures precise and reliable voltage reference for critical applications.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Excellent Long-Term Stability: Provides consistent performance over the lifetime of the device.
  • Low Noise: Minimizes unwanted noise in sensitive analog circuits.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Low Supply Current: Reduces power consumption in battery-powered and energy-efficient applications.
  • Easy to Use: Simple to integrate into existing circuit designs.

Additional Details

The ISL21007BFB830Z voltage reference is designed with a floating gate technology, providing excellent long-term stability and low temperature coefficient. This device minimizes errors caused by temperature variations and aging effects, ensuring accuracy in demanding applications. It is available in a small 8-Lead SOIC package, making it easy to integrate into various circuit layouts. The low supply current of 60 µA helps reduce power consumption, making it suitable for portable and battery-powered devices. The ISL21007BFB830Z is a reliable and high-performance voltage reference that meets the needs of precision analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess