EN
  • EN
  • DE

AP1501A-50T5RG-U

Part No AP1501A-50T5RG-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number AP1501A
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 562681-AP1501A-50T5RG-U
Ultra Librarian 3D Model Ultra Librarian AP1501A-50T5RG-U CAD Model

Description

Introducing the AP1501A-50T5RG-U from Diodes Incorporated

The AP1501A-50T5RG-U is a versatile and efficient DC-DC converter solution from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to meet the needs of a wide range of applications, providing a reliable voltage conversion for devices that require a stable power supply.

Key Features

  • Adjustable Output Voltage: This step-down (buck) converter allows users to adjust the output voltage to their specific needs, ensuring flexibility across different applications.
  • High Efficiency: With its ability to maintain high efficiency across a range of operating conditions, the AP1501A-50T5RG-U is an energy-saving choice for power management.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it suitable for diverse global applications.
  • Thermal and Overcurrent Protection: Safety is a priority with built-in thermal shutdown and current limit features, providing protection against excessive heat and overcurrent conditions.
  • Low Dropout Operation: Its low dropout capability ensures stable operation even with minimal differences between input and output voltages.

Applications

The AP1501A-50T5RG-U is ideal for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Systems
  • Industrial Equipment

Product Specifications

The device comes in a compact TO-263-5 package, making it suitable for space-constrained applications. It has a fixed 150kHz switching frequency, which helps to optimize efficiency and allows for smaller external components, reducing the overall solution size.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1501A-50T5RG-U is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational life for the products it powers.

Whether you're designing power systems for consumer electronics or industrial machinery, the AP1501A-50T5RG-U offers the performance, flexibility, and reliability needed to meet your power conversion requirements.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess