EN
  • EN
  • DE

LT3008ITS8#TRMPBF

Part No LT3008ITS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 20mA TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3008ITS8#TRMPBFDKR, LT3008ITS8#TRMPBFTR, LT3008ITS8#TRMPBFCT, LT3008ITS8#TRMPBF-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924105-LT3008ITS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8#TRMPBF CAD Model

Description

The LT3008ITS8#TRMPBF is a top-tier, micropower, low dropout voltage (LDO) linear regulator from Analog Devices Inc., designed to deliver continuous output currents up to 20mA. This high-efficiency component is a perfect choice for battery-powered systems, including portable and wireless devices, due to its ultra-low quiescent current of only 3μA. The LT3008ITS8#TRMPBF operates with a very low dropout voltage of only 300mV at full load, which enhances its efficiency and makes it ideal for applications with tight voltage requirements.

Encased in a compact TSOT-23 package, the LT3008ITS8#TRMPBF offers a wide input voltage range from 1.6V to 20V, allowing it to support a variety of power sources. The adjustable output voltage from 0.6V to 19.5V provides designers with flexibility in various circuit designs. Furthermore, the regulator features excellent stability and can operate with low-ESR ceramic capacitors, ensuring a stable output voltage in any application.

The LT3008ITS8#TRMPBF comes with internal protection features that safeguard the device and the system it powers. These include overcurrent protection, reverse battery protection, and thermal shutdown, which contribute to the reliability and longevity of the regulator. Additionally, the low dropout regulator has a low noise output, which is particularly beneficial for sensitive RF and precision analog circuits requiring a clean power supply.

Key features of the LT3008ITS8#TRMPBF include:

  • Wide Input Voltage Range: 1.6V to 20V
  • Adjustable Output Voltage: 0.6V to 19.5V
  • Low Quiescent Current: 3μA
  • Low Dropout Voltage: 300mV at 20mA
  • Maximum Output Current: 20mA
  • Stable with Low-ESR Ceramic Capacitors
  • Internal Protection: Overcurrent, Reverse Battery, Thermal Shutdown
  • Package: TSOT-23

In summary, the LT3008ITS8#TRMPBF from Analog Devices Inc. is an exemplary choice for engineers looking for a high-performance, low-power LDO regulator that provides consistent performance and reliability in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7256 $69.4512
4+ $28.4928 $113.9712
6+ $27.6024 $165.6144
8+ $26.7120 $213.6960
10+ $25.8216 $258.2160
13+ $23.1504 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess