EN
  • EN
  • DE

AP1501A-T5RG-U

Part No AP1501A-T5RG-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A TO220-5R  /  Switching Regulator IC Output TO-220-5 Formed Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5 Formed Leads
Supplier Device Package TO-220-5R
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 995222-AP1501A-T5RG-U
Ultra Librarian 3D Model Ultra Librarian AP1501A-T5RG-U CAD Model

Description

The AP1501A-T5RG-U, from Diodes Incorporated, is a robust and efficient step-down voltage regulator designed to deliver consistent performance for a broad range of applications. This device is part of the AP1501 series, which are known for their reliability and versatility in providing stable DC power.

Key Features

  • Adjustable Output Voltage: The AP1501A-T5RG-U offers an adjustable output voltage that ranges from 1.23V to 37V, which allows for high flexibility to match the voltage requirements of various applications.
  • High Efficiency: With its ability to handle up to 3A of output current, this regulator maintains high efficiency, which is crucial for minimizing heat generation and conserving energy in power-sensitive designs.
  • Thermal Shutdown and Current Limit: The device includes built-in thermal shutdown and current limit features, providing essential protection against overheating and overcurrent conditions, thus ensuring the longevity and reliability of both the regulator and the system it powers.
  • Wide Input Voltage Range: The regulator is capable of operating with an input voltage range of 4.5V to 40V, accommodating a variety of power sources and making it suitable for diverse electronic applications.
  • Frequency Oscillation: The AP1501A-T5RG-U operates at 150kHz frequency oscillation, which allows for smaller-sized external components, reducing the overall footprint and bill of materials cost for the end application.

Applications

The AP1501A-T5RG-U is ideal for a wide range of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Industrial Systems
  • Power Management Systems

Package and Quality

This voltage regulator comes in a TO-220-5 package, known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated is committed to high-quality standards, and the AP1501A-T5RG-U is no exception, ensuring reliable performance in the most demanding conditions.

With its combination of features, the AP1501A-T5RG-U is a prime choice for designers looking for a dependable voltage regulator that can adapt to various power requirements while maintaining efficiency and protection.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess