EN
  • EN
  • DE

AP1507-33D5L-13

Part No AP1507-33D5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO252-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-252-5
Win Source Part Number 106965-AP1507-33D5L-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP1507
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AP1507-33D5L-13 CAD Model

Description

Diodes Incorporated AP1507-33D5L-13 Product Overview

The AP1507-33D5L-13 is a high-performance, adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: The AP1507-33D5L-13 delivers a fixed output voltage of 3.3V, which is ideal for powering low-voltage logic devices and microcontrollers.
  • High Efficiency: With its integrated pulse-width modulation (PWM) control circuit, this regulator offers high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Output Current: It can deliver up to 3A of continuous output current, making it suitable for applications that require a robust power supply.
  • Thermal Protection: The device includes built-in thermal protection features that automatically shut down the regulator in the event of excessive temperature rise, ensuring the safety and longevity of both the regulator and the system it powers.
  • Adjustable Output: For applications that require a custom voltage level, the AP1507-33D5L-13 also allows for an adjustable output configuration, providing design flexibility.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and enabling versatile usage across different platforms.
  • Package: The device is available in a TO-263-5L package, which offers a compact footprint for space-constrained applications while allowing for efficient heat dissipation.

Applications

The versatility of the AP1507-33D5L-13 voltage regulator makes it an excellent choice for a multitude of electronic applications. Its robust design is particularly well-suited for:

  • Power supplies for personal computers and laptops
  • Networking equipment such as routers and switches
  • Office automation machines like printers and scanners
  • Telecommunication devices
  • Consumer electronics including gaming consoles and televisions

With its combination of high efficiency, thermal protection, and a wide input voltage range, the AP1507-33D5L-13 from Diodes Incorporated stands out as a reliable and versatile component for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,195+ $0.2426 $289.9070
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess