EN
  • EN
  • DE

AP1509-33SL

Part No AP1509-33SL
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 078333-AP1509-33SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1509-33SL CAD Model

Description

The AP1509-33SL is a versatile and efficient step-down (buck) DC-DC converter integrated circuit, meticulously engineered by Diodes Incorporated. This component is designed to convert higher DC voltage inputs to a lower, regulated 3.3V DC output, making it an ideal choice for a broad range of electronic applications where a stable and efficient power supply is paramount.

Key Features

  • Output Voltage: The AP1509-33SL provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits, including microcontrollers, sensors, and communication modules.
  • High Efficiency: With its advanced design, the device achieves high efficiency, which helps in reducing power loss and heat generation, thus enhancing system reliability and performance.
  • Adjustable Output: Although it is designed to provide a fixed 3.3V, the AP1509-33SL allows for some flexibility with an adjustable output option, catering to specific design requirements.
  • Wide Input Voltage Range: This component can operate with input voltages ranging from 4.5V to 40V, accommodating a variety of power sources and ensuring versatility in different application environments.
  • Output Current: It can deliver up to 2A of continuous output current, making it suitable for powering a wide array of electronic devices.
  • Thermal Shutdown and Current Limit: Safety features such as thermal shutdown and current limit are integrated to protect the device and the system from excessive temperatures and overcurrent conditions.
  • Compact Package: The AP1509-33SL is available in a space-saving SOP-8L package, which is beneficial for designs where board space is at a premium.

Applications

The AP1509-33SL is commonly used in a variety of applications including, but not limited to, personal computers, set-top boxes, LCD monitors, and other consumer electronics that require a stable and efficient 3.3V power supply. Its robust design also makes it suitable for industrial and telecommunications equipment where reliable power conversion is critical.

Conclusion

In summary, the AP1509-33SL from Diodes Incorporated is a highly reliable and efficient solution for down-converting voltages to a stable 3.3V. Its wide input voltage range, high output current capability, and integrated protection features make it a top choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3777 $58.5435
375+ $0.3107 $116.5125
580+ $0.3003 $174.1740
795+ $0.2911 $231.4245
1,025+ $0.2818 $288.8450
1,380+ $0.2518 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess