EN
  • EN
  • DE

AP1512-12T5L-U

Part No AP1512-12T5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Voltage Regulators - Switching SW REG CNV BUCK ASYN 50K 1.4V 60V 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-5
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Output Current 2 A
Output Type Fixed
Output Voltage 12 V
RoHS Compliant
Switching Frequency 50 kHz
Synchronous Rectifier No
Win Source Part Number 1045282-AP1512-12T5L-U
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1512-12T5L-U CAD Model

Description

The AP1512-12T5L-U is a high-performance, adjustable and fixed voltage regulator from Diodes Incorporated, designed to offer both versatility and efficiency for a wide range of applications. This device is capable of delivering a continuous output current of up to 2A, making it suitable for medium power requirements in various electronic devices.

Key Features

  • Output Voltage: The AP1512-12T5L-U provides a fixed output voltage of 12V, ensuring a stable power supply for consistent operation of connected components.
  • High Efficiency: Designed with efficiency in mind, this voltage regulator minimizes power loss, making it ideal for energy-sensitive applications.
  • Output Current: Capable of delivering up to 2A of continuous output current, it can power a diverse range of circuits and devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: With short circuit protection, the AP1512-12T5L-U safeguards itself and the connected components from potential damage due to excessive current flow.

Applications

The AP1512-12T5L-U is a versatile component that can be utilized in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Industrial Equipment
  • Power Management Systems

Package and Quality

Encased in a TO-263-5L package, the AP1512-12T5L-U is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Diodes Incorporated is committed to high-quality standards, ensuring that this product meets rigorous reliability requirements for industrial and commercial use.

Conclusion

The AP1512-12T5L-U from Diodes Incorporated stands out as a robust and reliable voltage regulator, perfect for applications requiring a fixed 12V output with up to 2A of current. Its built-in protection features and high-efficiency design make it an excellent choice for designers looking to enhance the performance and safety of their power management systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess