EN
  • EN
  • DE

AP1512A-50K5L-U

Part No AP1512A-50K5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 50KHz, 2A/3A PWM BUCK DC/DC CONVERTER | IC REG BUCK 5V 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 3A
Switching Frequency 50kHz
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number AP1512A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1145393-AP1512A-50K5L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512A-50K5L-U CAD Model

Description

Product Overview: AP1512A-50K5L-U by Diodes Incorporated

The AP1512A-50K5L-U is a high-performance, PWM (Pulse Width Modulation) integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is designed to deliver efficient power management and is particularly suitable for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage Regulation: The AP1512A-50K5L-U provides excellent output voltage regulation, ensuring stable operation across various loads and input conditions.
  • Adjustable Output: Users can adjust the output voltage through external resistors, offering flexibility across different design requirements.
  • High Efficiency: With its PWM control, the device achieves high efficiency, which is crucial for minimizing heat generation and energy consumption in modern electronic devices.
  • Built-in Protection Features: The IC includes over-current protection and thermal shutdown features, enhancing the reliability and longevity of the end product.
  • Wide Operating Voltage Range: The AP1512A-50K5L-U operates over a broad input voltage range, accommodating various power sources and conditions.

Applications

The versatility of the AP1512A-50K5L-U makes it an ideal choice for a myriad of applications. It is commonly used in:

  • Power supplies for consumer electronics such as TVs, DVD players, and set-top boxes.
  • DC-DC converters in personal computers, laptops, and other computer peripherals.
  • Industrial control systems requiring stable and efficient power management.
  • Battery chargers and power management modules for portable devices.

Product Specifications

The AP1512A-50K5L-U comes in a compact package and is designed to meet the rigorous standards of the semiconductor industry. Its specifications include:

  • Input Voltage: Up to 23V
  • Output Voltage: Adjustable via external components
  • Switching Frequency: 150kHz
  • Operating Temperature: -40°C to +85°C
  • Package: TO-263-5L

With its robust feature set and Diodes Incorporated's commitment to quality, the AP1512A-50K5L-U stands out as a reliable and efficient solution for your power management needs. Its adaptability to various applications ensures that it remains a popular choice among designers and engineers seeking to optimize their power supply designs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess