The AP1513SA is a versatile and high-performance PWM (Pulse Width Modulation) control integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: The AP1513SA offers a wide range of adjustable output voltages, making it suitable for a variety of applications.
- High Efficiency: With its integrated PWM control, the device ensures efficient power conversion, which is critical for minimizing heat generation and power loss in electronic systems.
- Current Limiting: The built-in over-current protection feature helps to safeguard the device and the load from excessive current, enhancing the product's reliability and lifespan.
- Thermal Shutdown: The thermal shutdown function provides an additional layer of protection by automatically turning off the device if it exceeds a certain temperature threshold.
Applications
The AP1513SA is suitable for a wide range of applications due to its flexibility and efficiency. It can be used in:
- DC-DC Converters
- Power Supplies for Computer Peripherals
- Telecommunications Equipment
- Consumer Electronics
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 40V
Output Voltage Range
Adjustable
Switching Frequency
150kHz
Package
SOP-8, TO-252-5L
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP1513SA is no exception, and it has undergone rigorous testing to ensure it meets these standards. Customers can trust this product for their critical applications.