The AP1514 from Diodes Incorporated is a high-performance, adjustable and fixed voltage, 150kHz, 3A PWM buck (step-down) DC/DC converter. This efficient power management IC is designed to deliver a consistent, regulated output from a varied input supply. It is an ideal solution for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.
Key Features
- Output Voltage: The AP1514 provides an adjustable output voltage range from 0.8V to 18V, which can be set using external resistors. Additionally, fixed voltage versions are available for standard system voltages.
- High Efficiency: With a 150kHz switching frequency, the AP1514 is capable of driving a 3A load with excellent line and load regulation while maintaining a high efficiency.
- Thermal and Over-current Protection: The device includes built-in thermal shutdown and current limit features to protect the circuitry under extreme operating conditions.
- Minimal External Components: The AP1514 is designed to operate with standard external components including a bootstrap capacitor, an output filter inductor, and capacitors, thereby reducing the overall bill of materials.
Applications
- Set-Top Boxes
- Telecommunications Equipment
- Computer Peripherals
- Networking Systems
- Flat Panel Television and Monitors
- Battery-Powered Devices
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage (Adjustable)
0.8V to 18V
Output Current
Up to 3A
Switching Frequency
150kHz
Package
TO-263-5L, TO-220-5L, TO-252-5L
For detailed product specifications, application notes, and additional resources, please refer to the official Diodes Incorporated datasheets and product documentation.