EN
  • EN
  • DE

AP1518-K5L

Part No AP1518-K5L
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181130-AP1518-K5L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1518-K5L CAD Model

Description

Introducing the AP1518-K5L from Diodes Incorporated

The AP1518-K5L is a high-performance, adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This voltage regulator is adept at delivering a continuous 1.5A of output current with high efficiency, making it an ideal choice for a variety of electronic applications.

The AP1518-K5L operates within an input voltage range of 4.5V to 18V, providing the versatility needed to support a broad spectrum of devices. This range allows for its use in systems with standard 5V, 9V, and 12V rails, ensuring that the AP1518-K5L can adapt to different power requirements without compromising performance or efficiency.

One of the key features of the AP1518-K5L is its thermal overload protection, which ensures the device operates within safe temperature limits. This, along with its short-circuit protection, adds a layer of safety that prevents damage to both the regulator and the connected components in the event of a fault condition. The built-in over-current protection feature also guarantees that the output current does not exceed the maximum capacity, thereby protecting downstream circuitry.

The regulator offers a low dropout voltage, which makes it suitable for applications where the input voltage is very close to the output voltage, thus maximizing efficiency. Additionally, the AP1518-K5L comes with an adjustable output version that includes an external resistor divider to set the output voltage from 1.23V to the maximum input voltage, providing great flexibility to meet specific design requirements.

With its fixed output voltages available in several standard options including 3.3V, 5V, and adjustable output versions, the AP1518-K5L caters to a wide array of applications ranging from consumer electronics to industrial systems. Its TO-263-5L package ensures a compact footprint while allowing for adequate heat dissipation, making it suitable for space-constrained applications that require a high-power density solution.

In conclusion, the AP1518-K5L voltage regulator from Diodes Incorporated is a robust, efficient, and versatile component that provides a reliable power supply solution for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess