The AZ1084S2-3.3E1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a variety of electronic applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
- High Current Capacity: With an ability to deliver up to 5A of output current, this regulator can support applications that demand high power.
- Low Dropout Voltage: The low dropout voltage feature enables the regulator to maintain output voltage regulation with minimal input-to-output voltage differential, improving efficiency and allowing operation with a lower input voltage.
- Thermal Protection: The built-in thermal shutdown function prevents the device from overheating, thereby ensuring the safety and longevity of both the regulator and the application it is used in.
- Short Circuit Protection: The AZ1084S2-3.3E1 is equipped with current limit and short circuit protection, which safeguards the device and the load from damage due to excessive current.
Applications
This versatile regulator is suitable for a broad range of applications, including but not limited to:
- High-efficiency linear power supplies
- Battery-powered devices
- Post-regulation for switching supplies
- Low-voltage logic supplies
- Computer add-on cards
Package and Quality
The AZ1084S2-3.3E1 comes in a TO-263 package, which is known for its good heat dissipation characteristics. The product adheres to Diodes Incorporated's commitment to high-quality standards, ensuring reliability and performance consistency across various conditions and applications.