EN
  • EN
  • DE

AP1520SA

Part No AP1520SA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM CONTROL 2A STEP-DOWN CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181133-AP1520SA
Popularity Low
Supply and Demand Status Limited
Family Name AP1520
Introduction Date April 06, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1520SA CAD Model

Description

Introducing the AP1520SA Buck Converter from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AP1520SA, a high-performance buck converter designed for efficiency and reliability. This compact power management solution is ideal for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

Key Features

  • Wide Input Voltage Range: The AP1520SA operates with an input voltage range from 4.5V to 40V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.23V to 37V to suit specific requirements, providing flexibility across different loads and applications.
  • High Efficiency: With a maximum duty cycle of 92%, this buck converter ensures efficient power conversion, which is crucial for minimizing heat generation and energy loss.
  • Integrated Switch: The device includes an internal 3.5A switch, which simplifies the design by reducing the number of external components required.
  • Thermal Shutdown Protection: The AP1520SA is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.
  • Current Limit Protection: To safeguard against current overloads, the converter features built-in current limit protection.

Applications

The AP1520SA buck converter is suitable for a multitude of applications, including:

  • Power supplies for set-top boxes, DVD players, and TVs
  • Pre-regulator for linear regulators
  • Step-down linear regulators
  • Chargers for battery-operated devices

Design and Implementation

Engineered for easy implementation into existing designs, the AP1520SA comes in a convenient SOP-8L package. Its small footprint allows for integration into space-constrained environments without sacrificing performance. Designers will appreciate the ease with which they can incorporate this buck converter into their power management systems, thanks to its adjustable output voltage and integrated features.

For those seeking a reliable, efficient, and adaptable power solution, the Diodes Incorporated AP1520SA buck converter is an excellent choice that meets a broad spectrum of power requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4837 $58.2881
32+ $3.6798 $117.7536
49+ $3.5643 $174.6507
67+ $3.4488 $231.0696
87+ $3.3345 $290.1015
116+ $2.9891 $346.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess