EN
  • EN
  • DE

CS5211EDR14G

Part No CS5211EDR14G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 14 V
Frequency - Switching 150kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 120266-CS5211EDR14G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5211EDR14G CAD Model

Description

ON Semiconductor CS5211EDR14G: High-Performance Voltage Regulator

The CS5211EDR14G is a state-of-the-art voltage regulator from ON Semiconductor, designed for optimal performance in a wide range of applications. This regulator is specifically engineered to meet the needs of modern electronic devices that require stable and efficient power management solutions.

Key Features

  • Output Voltage: The CS5211EDR14G provides a precise output voltage, ensuring reliable operation of your electronic components.
  • High Efficiency: With its advanced design, this voltage regulator operates at high efficiency, which translates to reduced heat generation and lower energy consumption.
  • Low Dropout: The low dropout feature of this voltage regulator makes it an excellent choice for applications where the input voltage is very close to the output voltage, maintaining stable performance even under challenging conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring longevity and consistent performance.
  • Package Type: The CS5211EDR14G comes in a convenient SOIC-14 package, making it easy to integrate into a variety of circuit designs.

Applications

The versatile nature of the CS5211EDR14G voltage regulator allows it to be utilized in numerous applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Computer and office equipment
  • Industrial controls

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CS5211EDR14G is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. Customers can trust in the CS5211EDR14G for their critical applications, knowing it will deliver consistent performance and durability.

Conclusion

The CS5211EDR14G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulator. Its combination of features makes it a versatile component suitable for a wide array of electronic applications. Whether you're designing consumer electronics or industrial systems, the CS5211EDR14G offers the performance and dependability that modern technology demands.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9737 $59.2110
75+ $1.6195 $121.4625
115+ $1.5689 $180.4235
155+ $1.5183 $235.3365
200+ $1.4677 $293.5400
265+ $1.3158 $348.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess