EN
  • EN
  • DE

AP1522WG-7

Part No AP1522WG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CONVERTER DC/DC SOT25-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number AP1522
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 802996-AP1522WG-7
Ultra Librarian 3D Model Ultra Librarian AP1522WG-7 CAD Model

Description

Introducing the AP1522WG-7 Buck Converter from Diodes Incorporated

The AP1522WG-7 is a cutting-edge buck (step-down) converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient power management integrated circuit is engineered to deliver consistent performance for a wide range of applications.

Key Features

  • High Efficiency: With its advanced design, the AP1522WG-7 offers high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Voltage Accuracy: The device provides excellent output voltage accuracy, ensuring stable operation for sensitive electronic components.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility and adaptability.
  • Thermal Protection: The AP1522WG-7 comes with built-in thermal protection features that prevent the device from overheating, enhancing its reliability and lifespan.
  • Frequency Operation: It operates at a fixed 150kHz frequency, which allows for a smaller size of external components, reducing the overall footprint of the power supply design.
  • Packaging: The device is available in a small SOT-25 package, making it suitable for space-constrained applications.

Applications

The versatility of the AP1522WG-7 makes it an ideal choice for a variety of electronic devices, including:

  • Portable Devices
  • Networking Equipment
  • Computer Peripherals
  • Telecommunication Systems
  • Consumer Electronics

Environmental and Safety Compliance

Diodes Incorporated is committed to environmental stewardship and ensures that the AP1522WG-7 complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device is designed to meet various international safety standards, providing assurance of its safety and reliability in diverse operating conditions.

Conclusion

The AP1522WG-7 from Diodes Incorporated represents a sophisticated solution for power management challenges. Its combination of efficiency, adjustability, and compact size makes it a top choice for designers looking to optimize their power supply systems in a variety of electronic products.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess