EN
  • EN
  • DE

AP1635SG

Part No AP1635SG
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5V
Output Current 1.2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 078347-AP1635SG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1635SG CAD Model

Description

Introducing the AP1635SG from Diodes Incorporated

The AP1635SG is a high-performance, low-dropout linear regulator (LDO) that offers excellent stability and power efficiency for a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is designed to meet the rigorous demands of modern electronic devices.

With an input voltage range of 2.5V to 5.5V, the AP1635SG is versatile enough to accommodate various power sources while providing a stable output voltage, which is critical for sensitive electronic components. This LDO regulator is capable of delivering up to 150mA of continuous output current, making it suitable for small-scale applications such as powering microcontrollers, sensors, and other low-power devices.

The AP1635SG stands out for its low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices, where maximizing battery life is paramount. Additionally, the product boasts a low quiescent current, further contributing to its power-saving capabilities.

One of the key advantages of the AP1635SG is its thermal performance. The device is offered in a space-saving SOT-23 package, which not only minimizes the footprint on the PCB but also provides excellent thermal dissipation. This helps maintain the reliability and longevity of the product under various operating conditions.

For design flexibility, the AP1635SG includes features such as over-current protection and thermal shutdown. These safety measures protect the device and the system it powers from potential damage due to abnormal operating conditions. Moreover, the LDO's low noise output makes it an ideal choice for applications that require a clean power supply, such as precision analog circuits and RF systems.

In conclusion, the AP1635SG by Diodes Incorporated is a robust, efficient, and reliable solution for a multitude of low-power applications. Its combination of low dropout voltage, thermal efficiency, and safety features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8087 $61.2783
21+ $5.5867 $117.3207
33+ $5.4123 $178.6059
45+ $5.2379 $235.7055
58+ $5.0624 $293.6192
77+ $4.5392 $349.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess