The Maxim Integrated MAX17434GTL+T is a highly efficient, synchronous step-down DC-DC controller designed for precision voltage regulation in a broad range of applications. This compact and versatile controller is ideal for powering core voltages of CPUs, GPUs, and ASICs, with its ability to deliver a precise, adjustable output from a higher voltage input.
Key Features
- Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 26V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage can be finely tuned from 0.6V to 5.5V, meeting the needs of modern low-voltage, high-current processors and ICs.
- High Efficiency: Synchronous rectification and a low quiescent current contribute to the device's high efficiency, reducing power losses and improving system performance.
- Quick-PWM™ Mode: This mode offers ultra-fast transient response, crucial for maintaining stable voltages during sudden load changes.
- Programmable Switching Frequency: Users can set the switching frequency from 200kHz to 1MHz, optimizing performance and component size.
- Integrated MOSFET Drivers: The inclusion of high-side and low-side MOSFET drivers simplifies the design and reduces external component count.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
- Compact Package: Offered in a small, 24-pin TQFN package, the MAX17434GTL+T saves valuable board space.
Applications
The MAX17434GTL+T is suitable for a wide array of applications, including:
- Notebook Computers
- Graphics Cards
- Netbooks and Ultrabooks
- Networking and Telecommunications Equipment
- Servers
- High-Performance Point-of-Load Modules
With its robust feature set, the MAX17434GTL+T from Maxim Integrated is a comprehensive solution for designers seeking a high-performance, adaptable step-down controller that can handle the demanding requirements of today's power-sensitive electronics.