EN
  • EN
  • DE

AP1701BWL-7

Part No AP1701BWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description 3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 4.38V 1 Active Low/Push-Pull Automotive 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181197-AP1701BWL-7
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP1701
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1701BWL-7 CAD Model

Description

Introducing the AP1701BWL-7 Voltage Detector from Diodes Incorporated

The AP1701BWL-7 is a cutting-edge voltage detector designed by Diodes Incorporated to provide reliable monitoring and protection for electronic systems. This micro-power device is an essential component for applications that require precise voltage threshold detection and a robust power supply design. With its compact SOT-25 package, the AP1701BWL-7 is ideal for space-constrained applications, offering both efficiency and performance in a small footprint.

Key Features of the AP1701BWL-7

  • Accuracy: The device boasts a ±2% threshold voltage accuracy, ensuring dependable operation and system stability.
  • Low Power Consumption: Designed for energy-sensitive circuits, it consumes a minimal quiescent current of typically 1.5µA, making it suitable for battery-operated devices.
  • Adjustable Thresholds: It supports a wide range of detectable threshold voltages, providing versatility for various application requirements.
  • Built-in Hysteresis: The AP1701BWL-7 includes hysteresis to prevent false triggering due to noise or transient voltage fluctuations.
  • Output Configuration: This device offers an open-drain N-channel output, which allows for simple interfacing with other system components.

Applications

The AP1701BWL-7 is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Power management systems
  • Computers and communication devices
  • Industrial equipment

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor market, the AP1701BWL-7 is backed by a commitment to high-quality components and excellent customer support. Whether you're designing a new system or upgrading an existing one, the AP1701BWL-7 voltage detector is an excellent choice for adding a layer of protection and enhancing the reliability of your electronic products.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess