EN
  • EN
  • DE

SGS6N60UFTU

Part No SGS6N60UFTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 6 A
Current - Collector Pulsed (Icm) 25 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 3A
Power - Max 22 W
Switching Energy 57µJ (on), 25µJ (off)
Input Type Standard
Gate Charge 15 nC
Td (on/off) @ 25°C 15ns/60ns
Test Condition 300V, 3A, 80Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number SGS6N
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277406-SGS6N60UFTU
Ultra Librarian 3D Model Ultra Librarian SGS6N60UFTU CAD Model

Description

The ON Semiconductor SGS6N60UFTU is a high-performance insulated gate bipolar transistor (IGBT) that offers a robust and efficient solution for a wide range of power switching applications. This IGBT is designed to provide optimal performance in terms of switching speed, saturation voltage, and energy efficiency, making it an ideal choice for designers looking to improve the performance and reliability of their power management systems.

Key Features

  • Voltage Rating: The SGS6N60UFTU has a collector-to-emitter voltage rating of 600V, which allows it to handle high voltage applications with ease.
  • Current Capability: With a continuous collector current rating of up to 6A, this IGBT can manage significant power levels, suitable for a variety of demanding applications.
  • Low Saturation Voltage: The device features a low on-state saturation voltage, minimizing power losses and improving efficiency in operation.
  • Fast Switching Speed: The fast switching characteristics of the SGS6N60UFTU reduce switching losses and enhance performance in high-frequency applications.
  • High Input Impedance: The high input impedance ensures that the gate drive requirements are minimal, which simplifies the drive circuitry.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free wheeling diode provides additional protection against reverse voltage and reduces component count in the circuit design.

Applications

The SGS6N60UFTU is suitable for a diverse range of applications where efficient power conversion is critical. Some of the typical applications include:

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Switched-mode power supplies (SMPS)
  • Electronic lighting ballasts

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SGS6N60UFTU is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring long operational life and consistent performance.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess