EN
  • EN
  • DE

U280-C02-C1A1

Part No U280-C02-C1A1
Manufacturer Tripp Lite
Catalog Battery Chargers
Description BATT CHG USB AUTO 3.6-6V/6-9V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Chargers
Mfr Tripp Lite
Package Bulk
Product Status Active
Type USB Auto Adapter
Battery Chemistry Mobile Devices
Number of Cells 2
Voltage - Nominal 3.6 ~ 6V/6 ~ 9V/9 ~ 12V, 5V
Charge Current - Max 3A/2A/1.5A, 1A
Voltage - Input 12V
Power - Max 5W, 27W
Size / Dimension 2.69" L x 1.19" W x 1.19" H (68.33mm x 30.23mm x 30.23mm)
Mounting Type Auto Socket
Termination Style USB A Receptacle, USB C Receptacle
Features LED Indicator
Temperature Range - Operating 0°C ~ 40°C
Approval Agency CE, FCC, UL
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 936621-U280-C02-C1A1
Ultra Librarian 3D Model Ultra Librarian U280-C02-C1A1 CAD Model

Description

The 936621-U280-C02-C1A1 is a USB auto adapter from Tripp Lite.

  • Manufacturer: Tripp Lite
  • Product Name: 936621-U280-C02-C1A1
  • Type: USB auto adapter
  • Features: USB A and USB C receptacles
  • Indicator: LED indicator
  • Size: 2.69" L x 1.19" W x 1.19" H
  • Input Voltage: 12V
  • Power Output: 5W and 27W
  • Application: Mobile devices

You May Also Be Interested in

Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
Texas Instruments
STAND-ALONE OR IC-CONTROLLED 70-
Lowest to $8.7314
Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
IXYS
SOLAR PAD BLACK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 4A
Need more? Email Us
Renesas Electronics America
BUCK-BOOST NARROW VDC BATTERY CH
Lowest to $13.1553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1840 $70.3680
5+ $28.8689 $144.3445
7+ $27.9667 $195.7669
9+ $27.0646 $243.5814
12+ $26.1624 $313.9488
15+ $23.4560 $351.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess