EN
  • EN
  • DE

SLPD-01-BLK

Part No SLPD-01-BLK
Manufacturer IXYS
Catalog Battery Chargers
Description SOLAR PAD BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer IXYS
Type Solar, USB
Voltage - Nominal 5.2V
Charge Current - Max 1.5A
Charge Time 6 ~ 30 Hrs
Voltage - Input 5V, 6.3V
Dimension 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm)
Mounting Desktop
Termination Style USB A Receptacle
Features LED Light
Weight 300.28g
Win Source Part Number 780027-SLPD-01-BLK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLPD-01-BLK CAD Model

Description

The IXYS SLPD-01-BLK is a solar and USB powered desktop charger from IXYS.

  • Termination Style: USB A receptacle
  • Input Voltage: 5V or 6.3V
  • Maximum Charge Current: 1.5A
  • Nominal Voltage: 5.2V
  • Charge Time: 6 to 30 hours
  • Weight: 300.28g
  • Dimensions: 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 13.5A
Need more? Email Us
Pimoroni Ltd
Need more? Email Us
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
Bel Power Solutions
DIN RAIL FLOAT CHARGER 50W 24V
Need more? Email Us
Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Texas Instruments
Standalone, 1-cell 17V 3A batter
Lowest to $2.0403
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess