EN
  • EN
  • DE

BQ25308RTER

Part No BQ25308RTER
Manufacturer Texas Instruments
Catalog Battery Chargers
Description Standalone, 1-cell 17V 3A batter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over-Under Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.6V, 4.05V, 4.15V, 4.2V
Voltage - Supply (Max) 17V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Ultra Librarian 3D Model Ultra Librarian BQ25308RTER CAD Model

You May Also Be Interested in

Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
Bel Power Solutions
BATT CHRGR ENCLOSED 27.3V 16.8A
Need more? Email Us
Texas Instruments
Standalone, 1-cell 17V 3A batter
Lowest to $2.0403
ANYSOLAR Ltd
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 13.5A
Need more? Email Us
Tripp Lite
BATT CHRGR USB POWER PACK 5V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us
Tripp Lite
BATT CHG USB AUTO 3.6-6V/6-9V
Lowest to $35.1840
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0403 $51.0075
60+ $1.6741 $100.4460
93+ $1.6218 $150.8274
128+ $1.5695 $200.8960
165+ $1.5171 $250.3215
221+ $1.3602 $300.6042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess