The AP1701EWL-B is a highly precise voltage detector designed and manufactured by Diodes Incorporated. This component is engineered to provide reliable voltage monitoring, ensuring that electronic devices operate within safe voltage levels. The AP1701EWL-B is an essential device in applications where voltage supervision is critical for the performance and longevity of electronic circuits.
Key Features
- Detection Voltage Range: The AP1701EWL-B offers a broad detection voltage range, making it suitable for a variety of applications.
- Low Power Consumption: This voltage detector is designed for energy efficiency, which is crucial for battery-powered devices.
- High Accuracy: With its precision detection capabilities, the AP1701EWL-B ensures that voltage levels are monitored with high accuracy, contributing to the overall reliability of the system.
- Operating Temperature Range: The device is capable of operating over a wide temperature range, accommodating various environmental conditions.
- Package: It comes in a small, leadless package that is ideal for space-constrained applications.
Applications
The AP1701EWL-B is versatile and can be used in numerous applications, including:
- Portable and battery-powered devices
- Microprocessor/microcontroller reset circuits
- Memory hold-up circuits
- Power-on reset circuits
- System battery life and power-fail detection
Technical Specifications
Parameter
Value
Detection Voltage (Vdet)
Variable Options
Supply Current (Icc)
Very Low
Output Type
Open Drain or CMOS
Package Type
SOT-25
Operating Temperature
-40°C to +85°C
Overall, the AP1701EWL-B from Diodes Incorporated is a reliable and efficient solution for voltage detection requirements in a wide range of electronic applications. Its precision and low power consumption make it an ideal choice for ensuring the safety and proper functioning of electronic systems.