EN
  • EN
  • DE

AP2017H-3.3TRG1

Part No AP2017H-3.3TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 181282-AP2017H-3.3TRG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2017H-3.3TRG1 CAD Model

Description

Product Overview: AP2017H-3.3TRG1

The AP2017H-3.3TRG1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This compact and efficient component is ideal for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for powering a variety of standard logic ICs and digital circuits.
  • High Accuracy: It maintains a high accuracy level with only ±1% output voltage deviation, ensuring reliable performance for sensitive electronic systems.
  • Low Dropout: The AP2017H-3.3TRG1 boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Current Limiting: The device includes built-in current limiting features, which protect the regulator and the downstream components from damage due to overcurrent conditions.
  • Thermal Protection: With integrated thermal protection, the AP2017H-3.3TRG1 automatically shuts down in the event of excessive temperature, safeguarding the device from thermal damage.
  • Package Type: It is available in a Green SOT-223 package, which is not only space-efficient but also environmentally friendly.

Applications

The versatile nature of the AP2017H-3.3TRG1 makes it suitable for a diverse array of applications including, but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Wireless LANs and network cards
  • PC motherboards and peripheral cards
  • Battery-powered devices and power supplies

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP2017H-3.3TRG1 is no exception, as it is designed to meet strict industry standards for performance and reliability. Customers can trust this linear regulator to provide stable power and protection for their electronic devices.

For detailed specifications, application notes, and additional information, users are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess