EN
  • EN
  • DE

AP2152AMPG-13

Part No AP2152AMPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:2 8MSOP  /  Power Switch/Driver 1:2 P-Channel 500mA 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP-EP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number AP2152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP2152AMPG13,AP2152AMPG-13DIDKR,AP2152AMPG-13DICT,AP2152AMPG-13DITR
Standard Package 2,500
Win Source Part Number 1045308-AP2152AMPG-13
Ultra Librarian 3D Model Ultra Librarian AP2152AMPG-13 CAD Model

Description

The AP2152AMPG-13 is a high-quality, dual-channel USB power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductor products. This component is specifically engineered to provide power distribution controls for USB ports, with an emphasis on protection and efficiency.

Key Features

  • Output Current: The AP2152AMPG-13 can deliver up to 500mA of continuous current per channel, making it suitable for standard USB power requirements.
  • Voltage Range: It operates within a voltage range of 2.7V to 5.5V, accommodating various USB-powered devices.
  • Over-Current Protection: This power switch is equipped with built-in over-current protection, which safeguards the device and the USB port from excessive current that could cause damage.
  • Thermal Shutdown: An additional layer of protection is provided by its thermal shutdown feature, which prevents overheating by automatically turning off the power switch if the temperature exceeds safe limits.
  • Controlled Rise Time: The AP2152AMPG-13 ensures a controlled rise time to reduce inrush current, improving the overall stability and reliability of the USB connection.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch remains off when the input voltage is below a certain threshold, preventing malfunction due to insufficient voltage.

Applications

The versatility of the AP2152AMPG-13 makes it an ideal choice for a wide range of applications, including:

  • USB hubs and docking stations
  • Portable devices with USB interfaces
  • Peripheral power management
  • Hot-swap supplies

Package and Quality

The AP2152AMPG-13 comes in a small, lead-free, MSOP-8 package, which is not only space-efficient but also environmentally friendly. Diodes Incorporated is committed to maintaining high-quality standards, ensuring that each unit meets rigorous industry specifications for performance and reliability.

For more detailed technical specifications, application notes, and support documentation, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess