EN
  • EN
  • DE

AP2171WG/DWG

Part No AP2171WG/DWG
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181331-AP2171WG/DWG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2171WG/DWG CAD Model

Description

Product Overview: AP2171WG/DWG from Diodes Incorporated

The AP2171WG/DWG is a single channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This advanced product is optimized for self-powered and bus-powered Universal Serial Bus (USB) and other hot-swapping applications in consumer, industrial, and medical fields.

Key Features

  • Current Limiting: The device offers a precise current limiting capability which protects the USB port by preventing excessive current flow that can cause damage to connected devices or the USB power source.
  • Fast Response Time: With its built-in fast response to fault conditions, the AP2171WG/DWG promptly reacts to overcurrent events, thereby ensuring the safety and longevity of your electronic components.
  • Reverse Current Blocking: This feature prevents any backward flow of current from the load to the source, which is critical for protecting the integrity of the power source.
  • Over-temperature Protection: The power switch comes equipped with an over-temperature protection function that shuts down the switch to prevent overheating, thereby ensuring additional safety.
  • Controlled Rise Time: The AP2171WG/DWG minimizes inrush current during device turn-on, providing a smoother operation and reducing the potential for system glitches.
  • Under-voltage Lockout (UVLO): This feature ensures that the device operates at the correct voltage levels, thereby enhancing performance and reliability.

Applications

The AP2171WG/DWG is suitable for a wide range of applications where power distribution and protection are required. Its common applications include:

  • USB peripherals and USB hubs
  • Portable consumer electronics
  • Hot-swap supplies
  • Industrial controls
  • Medical equipment

Package and Availability

The AP2171WG/DWG comes in a small, lead-free SOT25 package, which makes it an ideal choice for space-constrained applications. The package is designed to optimize the thermal performance and improve the overall reliability of the product. Check with Diodes Incorporated for availability and bulk ordering options.

With its robust set of features and protections, the AP2171WG/DWG from Diodes Incorporated stands out as a reliable and efficient solution for power management in a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3338 $58.4150
425+ $0.2737 $116.3225
655+ $0.2657 $174.0335
905+ $0.2564 $232.0420
1,165+ $0.2483 $289.2695
1,555+ $0.2229 $346.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,728 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess