EN
  • EN
  • DE

AP22811BM8-13

Part No AP22811BM8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AP22811
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861358-AP22811BM8-13
Ultra Librarian 3D Model Ultra Librarian AP22811BM8-13 CAD Model

Description

The AP22811BM8-13 is a single channel, current-limited integrated high-side power switch designed by Diodes Incorporated, tailored for USB and other hot-swap applications. This component is an essential piece for modern electronic systems that require power distribution controls with fault protection to prevent damage from overcurrent, short circuits, and thermal events.

Key Features

  • Current Limiting: The device provides a precise current limiting function that ensures the safety of the system by preventing excessive current from flowing through the circuit.
  • Built-in Soft Start: The AP22811BM8-13 integrates a soft-start mechanism to minimize inrush current, contributing to enhanced system stability upon power-up.
  • Thermal Shutdown Protection: With an automatic thermal shutdown feature, the device protects itself and the system from overheating, which could otherwise lead to component damage or failure.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at the correct voltage levels, safeguarding against potential malfunctions due to insufficient power supply.
  • Controlled Rise Time: The switch offers a controlled output rise time, reducing the likelihood of voltage spikes that can damage sensitive electronic components.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, which is crucial for protecting the load and the power source.

Applications

The AP22811BM8-13 is versatile in its applications, suitable for a variety of systems, including:

  • USB-powered devices
  • Hot-swap equipment
  • Portable consumer electronics
  • Computing and storage systems
  • Power distribution switches

Package and Availability

The AP22811BM8-13 comes in a compact, space-saving U-DFN2020-6 (Type B) package, making it ideal for applications where board space is at a premium. The device is available through Diodes Incorporated and its authorized distributors. For detailed specifications, sample requests, or volume pricing information, customers are encouraged to contact Diodes Incorporated directly or visit their official website.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2280 $58.1400
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1755 $231.6600
1,705+ $0.1696 $289.1680
2,280+ $0.1520 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess