EN
  • EN
  • DE

AP2301SG-13

Part No AP2301SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 2.0A SINGLE CHANNEL CURRENT-LIMITED POWER SWITCH / Hi Side Single 5.5V 2.5A 8-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181351-AP2301SG-13
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP2301
Introduction Date June 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP2301SG-13 CAD Model

Description

The AP2301SG-13 is a cutting-edge, single P-channel enhancement mode Field Effect Transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver high performance and reliability for a wide range of applications, making it a versatile component for modern electronic devices.

Key Features

  • Low On-Resistance: The AP2301SG-13 boasts a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits. This feature is particularly beneficial for power management applications.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching, which is essential for applications requiring rapid transitions between on and off states, such as DC-DC converters and power supplies.
  • Advanced Packaging: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small form factor enables designers to minimize PCB size without compromising performance.
  • Gate Charge: The AP2301SG-13 has a low gate charge, reducing the amount of energy needed to switch the transistor, thus enhancing the overall efficiency of the application.
  • Thermal Performance: With its excellent thermal characteristics, this MOSFET can operate effectively under high-temperature conditions, ensuring stability and longevity of the product.

Applications

The AP2301SG-13 is suitable for a diverse range of applications, including but not limited to:

  • Power Management
  • Battery Powered Systems
  • Load Switching
  • DC-DC Converters
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the AP2301SG-13 is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. Furthermore, the AP2301SG-13 is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. The AP2301SG-13 is a testament to Diodes Incorporated's expertise in semiconductor technology and its dedication to providing innovative solutions to the electronics industry.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess